Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0108EZXYR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-24807-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-24807-2-ND
Translators, Level Shifters 296-24807-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)

Buy Now Datasheet
Volt Level Translator, 8Bit, Ufbga-20; No. Of Inputs Texas Instruments - 28AH6301 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 8Bit, Ufbga-20; No. Of Inputs Texas Instruments
28AH6301
Volt Level Translator, 8Bit, Ufbga-20; No. Of Inputs Texas Instruments 28AH6301
VOLT LEVEL TRANSLATOR, 8BIT, UFBGA-20; No. of Inputs:8; Output Current:-; Propagation Delay:4.8ns; No. of Pins:20Pins; Logic Case Style:UFBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 8BIT, UFBGA-20; No. of Inputs:8; Output Current:-; Propagation Delay:4.8ns; No. of Pins:20Pins; Logic Case Style:UFBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXS0108EZXYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0108EZXYR
Translators, Level Shifters TXS0108EZXYR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-BGA Microstar Junior (2.5x3.0)

Buy Now Datasheet
Logic - Translators, Level Shifters - TXS0108EZXYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0108EZXYR
Logic - Translators, Level Shifters TXS0108EZXYR
IC TRNSLTR BIDIRECTIONAL 20BGA

IC TRNSLTR BIDIRECTIONAL 20BGA

Supplier's Site Datasheet
Translators, Level Shifters - TXS0108EZXYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0108EZXYR
Translators, Level Shifters TXS0108EZXYR
IC TRNSLTR BIDIRECTIONAL 20BGA

IC TRNSLTR BIDIRECTIONAL 20BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-24807-2-ND 28AH6301 TXS0108EZXYR TXS0108EZXYR TXS0108EZXYR
Product Name Translators, Level Shifters Volt Level Translator, 8Bit, Ufbga-20; No. Of Inputs Texas Instruments Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type BGA; 20-UFBGA BGA; 20-UFBGA 20-UFBGA
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details