The SN74GTLP817 is a GTLP-to-LVTTL 1-to-6 fanout driver that provides bidirectional signal-level translation between GTLP and LVTTL logic levels, with 5-V-tolerant LVTTL inputs and medium-drive GTLP outputs capable of 50 mA. It features adjustable edge-rate control (ERC) for optimizing signal integrity, power-up 3-state for hot insertion, and separate TTL and GTLP ground pins to reduce noise. The device is available in a 24-pin TSSOP package (PW) and operates over a temperature range of -40°C to 85°C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 requirements for human-body, machine, and charged-device models.
GTLP-to-LVTTL 1-to-6 Fanout Driver 24-TSSOP -40 to 85
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TSSOP
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-TSSOP
IC TRNSLTR BIDIRECTIONAL 24TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLP817PWR | 296-12339-2-ND | SN74GTLP817PWR | SN74GTLP817PWR |
| Product Name | SN74GTLP817 GTLP-to-LVTTL 1-to-6 Fanout Driver | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; GTLP | GTLP | |
| Package Type | SOIC,TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Input Voltage | 3.15 to 3.45 volts | |||
| Propagation Delay | 6 ns | |||
| Operating Current | 10 mA |