Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA39306DTMR

Description
Win Source Part Number: 966689-TCA39306DTMR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.85 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA39306DTMRCT,2 96-TCA39306DTMRDKR,2 96-TCA39306DTMRTR
Request a Quote Datasheet
Description
Win Source Part Number: 966689-TCA39306DTMR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.85 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA39306DTMRCT,2 96-TCA39306DTMRDKR,2 96-TCA39306DTMRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 966689-TCA39306DTMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
966689-TCA39306DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 966689-TCA39306DTMR
Win Source Part Number: 966689-TCA39306DTMR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.85 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-X2SON (1.35x0.8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TCA39306DTMRCT,2 96-TCA39306DTMRDKR,2 96-TCA39306DTMRTR

Win Source Part Number: 966689-TCA39306DTMR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.85 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-X2SON (1.35x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TCA39306DTMRCT,296-TCA39306DTMRDKR,296-TCA39306DTMRTR

Buy Now
Translators, Level Shifters - 296-TCA39306DTMRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA39306DTMRCT-ND
Translators, Level Shifters 296-TCA39306DTMRCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TCA39306DTMRTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA39306DTMRTR-ND
Translators, Level Shifters 296-TCA39306DTMRTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Translators, Level Shifters - 296-TCA39306DTMRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TCA39306DTMRDKR-ND
Translators, Level Shifters 296-TCA39306DTMRDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA39306DTMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA39306DTMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA39306DTMR
IC TRANSLTR BIDIRECTIONAL 8X2SON

IC TRANSLTR BIDIRECTIONAL 8X2SON

Supplier's Site
Translators, Level Shifters - TCA39306DTMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA39306DTMR
Translators, Level Shifters TCA39306DTMR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-X2SON (1.35x0.8)

Buy Now
Logic - Translators, Level Shifters - TCA39306DTMR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA39306DTMR
Logic - Translators, Level Shifters TCA39306DTMR
FM+ IC BUS AND SMBUS VOLTAGE TRA

FM+ IC BUS AND SMBUS VOLTAGE TRA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 966689-TCA39306DTMR 296-TCA39306DTMRCT-ND TCA39306DTMR TCA39306DTMR TCA39306DTMR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H605FN - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Quad low-to-high voltage translator with 3-state outputs - HEF4104BT-Q100J - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
5 suppliers
Translators, Level Shifters - SN74AVCA164245DGG - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details