Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0302DQMR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-36871-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-36871-1-ND
Translators, Level Shifters 296-36871-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-36871-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-36871-6-ND
Translators, Level Shifters 296-36871-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-36871-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-36871-2-ND
Translators, Level Shifters 296-36871-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - TXB0302DQMR - 805439-TXB0302DQMR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXB0302DQMR
805439-TXB0302DQMR
Logic - Logic - Translators, Level Shifters - TXB0302DQMR 805439-TXB0302DQMR
Manufacturer: Texas Instruments Win Source Part Number: 805439-TXB0302DQMR Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 3.6V Voltage - VCCB: 0.9V ~ 3.6V Supplier Device Package: 8-X2SON (1.8x1.2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: TXB0302

Manufacturer: Texas Instruments
Win Source Part Number: 805439-TXB0302DQMR
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V ~ 3.6V
Voltage - VCCB: 0.9V ~ 3.6V
Supplier Device Package: 8-X2SON (1.8x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TXB0302

Buy Now
Logic ICs >> Translators / Level Shifters - TXB0302DQMR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0302DQMR
Logic ICs >> Translators / Level Shifters TXB0302DQMR
900mV~3.6V 1 2 900mV~3.6V 100Mbps X2-SON-8(1.2x1.8) Translators / Level Shifters ROHS

900mV~3.6V 1 2 900mV~3.6V 100Mbps X2-SON-8(1.2x1.8) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - TXB0302DQMR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0302DQMR
Translators, Level Shifters TXB0302DQMR
IC TRNSLTR BIDIRECTIONAL 8X2SON

IC TRNSLTR BIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Translators, Level Shifters - TXB0302DQMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0302DQMR
Translators, Level Shifters TXB0302DQMR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-X2SON (1.8x1.2)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0302DQMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0302DQMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0302DQMR
IC TRANSLTR BIDIRECTIONAL 8X2SON

IC TRANSLTR BIDIRECTIONAL 8X2SON

Supplier's Site
Logic - Translators, Level Shifters - TXB0302DQMR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0302DQMR
Logic - Translators, Level Shifters TXB0302DQMR
IC TRNSLTR BIDIRECTIONAL 8X2SON

IC TRNSLTR BIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments - 17AH9432 - Newark, An Avnet Company
Chicago, IL, United States
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments
17AH9432
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments 17AH9432
VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:3.7ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:3.6V; Supply Voltage Max:900mV; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:3.7ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:3.6V; Supply Voltage Max:900mV; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-36871-1-ND 805439-TXB0302DQMR TXB0302DQMR TXB0302DQMR TXB0302DQMR TXB0302DQMR TXB0302DQMR 17AH9432
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - TXB0302DQMR Logic ICs >> Translators / Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments
Package Type 8-XFDFN 8-XFDFN 8-XFDFN
Output Type 3-State; Inverted 3-State Tri-State, Non-Inverted 3-State; Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS; Auto-direction Sensing RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
2 suppliers