Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVCC3245ANSRE4

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVCC3245ANSRE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVCC3245ANSRE4-ND
Translators, Level Shifters SN74LVCC3245ANSRE4-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256016-SN74LVCC3245ANSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256016-SN74LVCC3245ANSRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256016-SN74LVCC3245ANSRE4
Win Source Part Number: 1256016-SN74LVCC3245 ANSRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3 V ~ 3.6 V Voltage - VCCB: 3 V ~ 5.5 V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC3245

Win Source Part Number: 1256016-SN74LVCC3245ANSRE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3 V ~ 3.6 V
Voltage - VCCB: 3 V ~ 5.5 V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVCC3245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVCC3245ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCC3245ANSRE4
Logic - Translators, Level Shifters SN74LVCC3245ANSRE4
IC TRNSLTR BIDIRECTIONAL 24SO

IC TRNSLTR BIDIRECTIONAL 24SO

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCC3245ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCC3245ANSRE4
Translators, Level Shifters SN74LVCC3245ANSRE4
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SO

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVCC3245ANSRE4-ND 1256016-SN74LVCC3245ANSRE4 SN74LVCC3245ANSRE4 SN74LVCC3245ANSRE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOIC; "24-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 24-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DCH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
8 suppliers