Texas Instruments High-Performance Analog Translators, Level Shifters TCA9803DGKT

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-46573-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46573-6-ND
Translators, Level Shifters 296-46573-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-46573-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46573-2-ND
Translators, Level Shifters 296-46573-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-46573-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46573-1-ND
Translators, Level Shifters 296-46573-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 964754-TCA9803DGKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
964754-TCA9803DGKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 964754-TCA9803DGKT
Win Source Part Number: 964754-TCA9803DGKT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TCA9803DGKTTCA9803DG KT .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46573-2,296-4657 3-1,296-46573-6 Base Product Number: TCA9803

Win Source Part Number: 964754-TCA9803DGKT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 3.6 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TCA9803DGKTTCA9803DGKT .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46573-2,296-46573-1,296-46573-6
Base Product Number: TCA9803

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA9803DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA9803DGKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA9803DGKT
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - TCA9803DGKT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TCA9803DGKT
Translators, Level Shifters TCA9803DGKT
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TCA9803DGKT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA9803DGKT
Logic - Translators, Level Shifters TCA9803DGKT
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - TCA9803DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA9803DGKT
Translators, Level Shifters TCA9803DGKT
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-46573-6-ND 964754-TCA9803DGKT TCA9803DGKT TCA9803DGKT TCA9803DGKT TCA9803DGKT
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 100324QIX - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details