Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP
Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-TSSOP
IC, TRANSLATOR, 8BIT, BIDIRECTIONAL; No. of Inputs:8; Output Current:20µA; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
8 BIT VOLTAGE LEVEL XLATOR, TSSOP-20; No. of Inputs:8Inputs; Output Current:20µA; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLATOR BIDIR 20TSSOP
1.65V~5.5V 1 8 1.2V~3.6V 100Mbps TSSOP-20 Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-21527-1-ND | 7099038P | 9215119 | TXB0108PWR | 29AH1607 | 27M1151 | TXB0108PWR | TXB0108PWR | TXB0108PWR | TXB0108PWR |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Translators, Level Shifters | Ic, Translator, 8Bit, Bidirectional; No. Of Inputs Texas Instruments | 8 Bit Voltage Level Xlator, Tssop-20; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; TSSOP | SSOP; Tssop | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) | |||
| Output Type | 3-State; Inverted | 3-State; 3 State | 3 state | 3-State; Tri-State, Non-Inverted | 3-State | Tri-State, Non-Inverted | ||||
| Features | Auto-direction Sensing | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS; Auto-direction Sensing | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Family | Translator | Translator |