Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
IC TRNSLTR BIDIRECTIONAL 20DSBGA
IC TRANSLATOR BIDIR 20DSBGA
VOLT LEVEL TRANSLATOR, 8BIT, DSBGA-20; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:DSBGA; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 20DSBGA
IC TRNSLTR BIDIRECTIONAL 20DSBGA
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-29803-1-ND | TXB0108YZPR | 815-TXB0108YZPR | TXB0108YZPR | 77AH4923 | TXB0108YZPR | TXB0108YZPR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | IC TRNSLTR BIDIRECTIONAL 20DSBGA | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Volt Level Translator, 8Bit, Dsbga-20; No. Of Inputs Texas Instruments | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 20-XFBGA, DSBGA | BGA; 20-XFBGA, DSBGA | 20-XFBGA, DSBGA | BGA | 20-XFBGA, DSBGA | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | ||||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |