Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 804425-TCA9617BDGKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8V ~ 5.5V
Voltage - VCCB: 2.2V ~ 5.5V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
2.2V~5.5V 1 2 800mV~5.5V VSSOP-8-0.65mm Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 8VSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-40579-2-ND | 804425-TCA9617BDGKR | TCA9617BDGKR | TCA9617BDGKR | TCA9617BDGKR | TCA9617BDGKR | TCA9617BDGKR |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - TCA9617BDGKR | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Output Type | Open Drain | Open Drain; Open Drain | Open Drain | Open Drain | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |