Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0108RGYR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-21528-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21528-6-ND
Translators, Level Shifters 296-21528-6-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - 296-21528-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21528-2-ND
Translators, Level Shifters 296-21528-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translators, Level Shifters - 296-21528-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-21528-1-ND
Translators, Level Shifters 296-21528-1-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Buy Now Datasheet
Translator ICs - 7098782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7098782P
Translator ICs 7098782P
Voltage Level Translator 20-Pin QFN EP

Voltage Level Translator 20-Pin QFN EP

Supplier's Site
Translator ICs - 7098782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
7098782
Translator ICs 7098782
Voltage Level Translator 20-Pin QFN EP

Voltage Level Translator 20-Pin QFN EP

Supplier's Site
Translator ICs - 1626475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
1626475
Translator ICs 1626475
Voltage Level Translator 20-Pin QFN EP

Voltage Level Translator 20-Pin QFN EP

Supplier's Site
Logic - Translators, Level Shifters - TXB0108RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0108RGYR
Logic - Translators, Level Shifters TXB0108RGYR
IC TRNSLTR BIDIRECTIONAL 20VQFN

IC TRNSLTR BIDIRECTIONAL 20VQFN

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXB0108RGYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0108RGYR
Logic ICs >> Translators / Level Shifters TXB0108RGYR
1.65V~5.5V 1 8 1.2V~3.6V 100Mbps VQFN-20-EP(3.5x4.5) Translators / Level Shifters ROHS

1.65V~5.5V 1 8 1.2V~3.6V 100Mbps VQFN-20-EP(3.5x4.5) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0108RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0108RGYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0108RGYR
IC TRANSLTR BIDIRECTIONAL 20VQFN

IC TRANSLTR BIDIRECTIONAL 20VQFN

Supplier's Site
Translators, Level Shifters - TXB0108RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0108RGYR
Translators, Level Shifters TXB0108RGYR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-VQFN (3.5x4.5)

Buy Now
Translators, Level Shifters - TXB0108RGYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0108RGYR
Translators, Level Shifters TXB0108RGYR
IC TRNSLTR BIDIRECTIONAL 20VQFN

IC TRNSLTR BIDIRECTIONAL 20VQFN

Supplier's Site Datasheet
Translator, Voltage, 8Bit, 20Vqfn; No. Of Inputs Texas Instruments - 28AH6294 - Newark, An Avnet Company
Chicago, IL, United States
Translator, Voltage, 8Bit, 20Vqfn; No. Of Inputs Texas Instruments
28AH6294
Translator, Voltage, 8Bit, 20Vqfn; No. Of Inputs Texas Instruments 28AH6294
TRANSLATOR, VOLTAGE, 8BIT, 20VQFN; No. of Inputs:8; Output Current:20µA; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

TRANSLATOR, VOLTAGE, 8BIT, 20VQFN; No. of Inputs:8; Output Current:20µA; Propagation Delay:4ns; No. of Pins:20Pins; Logic Case Style:VQFN; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-21528-6-ND 7098782P 7098782 TXB0108RGYR TXB0108RGYR TXB0108RGYR TXB0108RGYR TXB0108RGYR 28AH6294
Product Name Translators, Level Shifters Translator ICs Translator ICs Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Translator, Voltage, 8Bit, 20Vqfn; No. Of Inputs Texas Instruments
Package Type 20-VFQFN Exposed Pad QFN Qfn QFNL 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Output Type 3-State; Inverted 3-State; 3 State 3 state 3-State 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing RoHS; Auto-direction Sensing RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Logic Family Translator Translator
Unlock Full Specs
to access all available technical data

Similar Products

1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GW-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT363-2 SOT363-2
Features RoHS; ESD Protection
View Details
3 suppliers
Logic - Translators, Level Shifters - SN10KHT5578NTG4 - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
2 suppliers