Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator 20-Pin TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 60Mbps 20-TSSOP
1.65V~5.5V 1 8 1.4V~3.6V 60Mbps TSSOP-20 Translators / Level Shifters ROHS
TRANSLATOR, VOLTAGE, 8BIT, 20TSSOP; No. of Inputs:8; Output Current:50mA; Propagation Delay:4.8ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSLATOR BIDIR 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 9236949 | 7094639P | 296-23011-2-ND | TXS0108EPWR | TXS0108EPWR | 38AH6426 | TXS0108EPWR | TXS0108EPWR | TXS0108EPWR |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translator, Voltage, 8Bit, 20Tssop; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | Translator | Translator | |||||||
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) | ||
| Output Type | Open drain | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain | Open Drain, Push-Pull | |||
| Features | RoHS | RoHS | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |