Texas Instruments High-Performance Analog Translators, Level Shifters TXBN0304RSVR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-29719-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29719-6-ND
Translators, Level Shifters 296-29719-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-29719-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29719-2-ND
Translators, Level Shifters 296-29719-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Translators, Level Shifters - 296-29719-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29719-1-ND
Translators, Level Shifters 296-29719-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370995-TXBN0304RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370995-TXBN0304RSVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370995-TXBN0304RSVR
Win Source Part Number: 1370995-TXBN0304RSVR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Auto-Direction Sensing Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: TXBN0304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 0.9 V ~ 3.6 V Voltage - VCCB: 0.9 V ~ 3.6 V

Win Source Part Number: 1370995-TXBN0304RSVR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Auto-Direction Sensing
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Base Product Number: TXBN0304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 3.6 V
Voltage - VCCB: 0.9 V ~ 3.6 V

Buy Now Datasheet
Translators, Level Shifters - TXBN0304RSVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXBN0304RSVR
Translators, Level Shifters TXBN0304RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXBN0304RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXBN0304RSVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXBN0304RSVR
IC TRANSLTR BIDIRECTIONAL 16UQFN

IC TRANSLTR BIDIRECTIONAL 16UQFN

Supplier's Site
Logic - Translators, Level Shifters - TXBN0304RSVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXBN0304RSVR
Logic - Translators, Level Shifters TXBN0304RSVR
IC TRNSLTR BIDIRECTIONAL 16UQFN

IC TRNSLTR BIDIRECTIONAL 16UQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXBN0304RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXBN0304RSVR
Translators, Level Shifters TXBN0304RSVR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 16-UQFN (2.6x1.8)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-29719-6-ND 1370995-TXBN0304RSVR TXBN0304RSVR TXBN0304RSVR TXBN0304RSVR TXBN0304RSVR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 16-UFQFN 16-UFQFN 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; open drain; auto direction sensing - NXS0108PW-Q100J - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
6 suppliers
Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details