Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
TRANSLATOR, VOLTAGE LEVEL, 2BIT, SM8; No. of Inputs:2; Output Current:1mA; Propagation Delay:165ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps SSOP-8-2.8mm Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRANSLATOR BIDIRECTIONAL SM8
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1977609P | 1977607 | 296-32603-6-ND | 78AH2337 | TXS0102DCTT | TXS0102DCTT | TXS0102DCTT | TXS0102DCTT | TXS0102DCTT |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translator, Voltage Level, 2Bit, Sm8; No. Of Inputs Texas Instruments | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | CMOS; CMOS | Cmos | |||||||
| Package Type | SM8 | Sm8 | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP | ||
| Output Type | Open Drain; Open Drain | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | |||
| Features | RoHS | RoHS | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |