Texas Instruments High-Performance Analog Translators, Level Shifters TXU0102DCUR

Description
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXU0102DCURTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DCURTR-ND
Translators, Level Shifters 296-TXU0102DCURTR-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0102DCURCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DCURCT-ND
Translators, Level Shifters 296-TXU0102DCURCT-ND
IC XLTR VL UNIDIR 8-VSSOP

IC XLTR VL UNIDIR 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0102DCURDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0102DCURDKR-ND
Translators, Level Shifters 296-TXU0102DCURDKR-ND
IC XLTR VL UNIDIR 8-VSSOP

IC XLTR VL UNIDIR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1340613-TXU0102DCUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1340613-TXU0102DCUR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1340613-TXU0102DCUR
Win Source Part Number: 1340613-TXU0102DCUR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Output Type: Tri-State Data Rate: 200Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TXU0102

Win Source Part Number: 1340613-TXU0102DCUR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Tri-State
Data Rate: 200Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TXU0102

Buy Now Datasheet
Translators, Level Shifters - TXU0102DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXU0102DCUR
Translators, Level Shifters TXU0102DCUR
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXU0102DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXU0102DCUR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0102DCUR
IC TRANSLATOR UNIDIR 8VSSOP

IC TRANSLATOR UNIDIR 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXU0102DCURTR-ND 1340613-TXU0102DCUR TXU0102DCUR TXU0102DCUR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74LVCH1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 10116FC - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details