Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0101DBVR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-22863-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22863-6-ND
Translators, Level Shifters 296-22863-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-22863-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22863-1-ND
Translators, Level Shifters 296-22863-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - 296-22863-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22863-2-ND
Translators, Level Shifters 296-22863-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - TXS0101DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0101DBVR
Translators, Level Shifters TXS0101DBVR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SOT-23-6

Buy Now
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments - 29AH8306 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments
29AH8306
Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments 29AH8306
VOLT LEVEL TRANSLATOR, 1BIT, SOT-23-6; No. of Inputs:1; Output Current:50mA; Propagation Delay:4.6ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 1BIT, SOT-23-6; No. of Inputs:1; Output Current:50mA; Propagation Delay:4.6ns; No. of Pins:6Pins; Logic Case Style:SOT-23; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Logic - Translators, Level Shifters - TXS0101DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0101DBVR
Logic - Translators, Level Shifters TXS0101DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Translators, Level Shifters - TXS0101DBVR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0101DBVR
Translators, Level Shifters TXS0101DBVR
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0101DBVR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0101DBVR
IC TRANSLATOR BIDIR SOT23-6

IC TRANSLATOR BIDIR SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-22863-6-ND TXS0101DBVR 29AH8306 TXS0101DBVR TXS0101DBVR TXS0101DBVR
Product Name Translators, Level Shifters Translators, Level Shifters Volt Level Translator, 1Bit, Sot-23-6; No. Of Inputs Texas Instruments Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T34GS,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1117618-74LVC2T45DC,125 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details