Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
2.3V~5.5V 1 4 1.65V~3.6V 24Mbps SOIC-14 Translators / Level Shifters ROHS
VOLT LEVEL TRANSLATOR, 4-BIT, SOIC-14; No. of Inputs:4; Output Current:-; Propagation Delay:260ns; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 14SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-20696-6-ND | TXS0104EDR | 28AH6299 | TXS0104EDR | TXS0104EDR | TXS0104EDR | TXS0104EDR |
| Product Name | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Volt Level Translator, 4-Bit, Soic-14; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Open Drain; Push-Pull | Open Drain | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | |||
| Features | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |