Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LVCC4245APWRE4

Description
Win Source Part Number: 1256012-SN74LVCC4245 APWRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC4245
Request a Quote Datasheet
Description
Win Source Part Number: 1256012-SN74LVCC4245 APWRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC4245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256012-SN74LVCC4245APWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256012-SN74LVCC4245APWRE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256012-SN74LVCC4245APWRE4
Win Source Part Number: 1256012-SN74LVCC4245 APWRE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVCC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 5.5 V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVCC4245

Win Source Part Number: 1256012-SN74LVCC4245APWRE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVCC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 5.5 V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVCC4245

Buy Now Datasheet
Translators, Level Shifters - SN74LVCC4245APWRE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVCC4245APWRE4-ND
Translators, Level Shifters SN74LVCC4245APWRE4-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVCC4245APWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCC4245APWRE4
Logic - Translators, Level Shifters SN74LVCC4245APWRE4
IC TRNSLTR BIDIRECTIONAL 24TSSOP

IC TRNSLTR BIDIRECTIONAL 24TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCC4245APWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCC4245APWRE4
Translators, Level Shifters SN74LVCC4245APWRE4
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256012-SN74LVCC4245APWRE4 SN74LVCC4245APWRE4-ND SN74LVCC4245APWRE4 SN74LVCC4245APWRE4
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T97GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details