Manufacturer: Texas Instruments
Win Source Part Number: 936237-TCA9800DGKR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCA9800
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47438-1, 296-47438-2, TCA9800DGKR-ND, 296-47438-6
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 936237-TCA9800DGKR | 296-47438-1-ND | TCA9800DGKR | TCA9800DGKR | TCA9800DGKR | TCA9800DGKR |
| Product Name | Logic - Logic - Translators, Level Shifters - TCA9800DGKR | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |