16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate
Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 56-TSSOP
Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 56-TSSOP
IC TRNSLTR BIDIRECTIONAL 56TSSOP
IC TRANSLATOR BIDIR 56TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLPH1645DGGR | 296-12470-2-ND | SN74GTLPH1645DGGR | SN74GTLPH1645DGGR | SN74GTLPH1645DGGR |
| Product Name | SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; GTLP | TTL; LVTTL | ||
| Package Type | TSSOP,TVSOP | TSSOP; "56-TFSOP (0.240"", 6.10mm Width)" | 56-TFSOP (0.240\", 6.10mm Width) | ||
| Input Voltage | 3.15 to 3.45 volts | ||||
| Propagation Delay | 9.4 ns | ||||
| Operating Current | 40 mA |