Win Source Part Number: 1353268-SN74LXC1T45D
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LXC
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: 74LXC1T45
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Non-Inverted
Data Rate: 420Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 1.1 V ~ 5.5 V
Voltage - VCCB: 1.1 V ~ 5.5 V
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SOT-23-6
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SOT-23-6
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SOT-23-6
SINGLE-BIT DUAL-SUPPLY BUS TRANS
IC TRANSLATOR BIDIR SOT23-6
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SOT-23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1353268-SN74LXC1T45DBVR | 296-SN74LXC1T45DBVRTR-ND | SN74LXC1T45DBVR | SN74LXC1T45DBVR | SN74LXC1T45DBVR |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |