Voltage Level Translator 8-Pin VSSOP
Voltage Level Translator 8-Pin VSSOP
Voltage Level Translator 8-Pin VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps VSSOP-8-0.5mm Translators / Level Shifters ROHS
2 BIT VOLTAGE LEVEL TRANSLATOR VSSOP8; N; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 9215046 | 7094673P | 296-32604-2-ND | TXS0102DCUT | TXS0102DCUT | TXS0102DCUT | TXS0102DCUT | TXS0102DCUT | 27AJ0898 |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | 2 Bit Voltage Level Translator Vssop8; N; Msl Texas Instruments |
| Logic Family | CMOS; CMOS | CMOS; CMOS | |||||||
| Package Type | SSOP; Vssop | SSOP; VSSOP | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | SSOP | |||
| Output Type | Open drain | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain | |||
| Features | RoHS | RoHS | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | RoHS |