Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
IC TRNSLTR BIDIRECTIONAL 16TSSOP
IC, TRANSCEIVER, VLT, 16TSSOP; No. of Inputs:6; Output Current:20µA; Propagation Delay:4ns; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 16TSSOP
IC TRANSLATOR BIDIR 16TSSOP
1.65V~5.5V 1 6 1.2V~3.6V 100Mbps TSSOP-16 Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-23759-1-ND | TXB0106PWR | 27AJ0894 | TXB0106PWR | TXB0106PWR | TXB0106PWR | TXB0106PWR |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, Transceiver, Vlt, 16Tssop; No. Of Inputs Texas Instruments | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SSOP; TSSOP | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |