Win Source Part Number: 1371028-TXB0108YZPR2
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Base Product Number: TXB0108
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Output Signal: CMOS
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
IC XLTR VL BIDIR 20-DSBGA
IC XLTR VL BIDIR 20-DSBGA
IC TRNSLTR BIDIRECTIONAL
IC TRANSLATOR BIDIR 20DSBGA
IC TRNSLTR BIDIRECTIONAL
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1371028-TXB0108YZPR2 | 296-TXB0108YZPR2TR-ND | TXB0108YZPR2 | TXB0108YZPR2 | TXB0108YZPR2 | TXB0108YZPR2 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | CMOS; CMOS | CMOS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 20-XFBGA, DSBGA | 20-XFBGA, DSBGA | BGA; 20-XFBGA, DSBGA |