Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
IC TRNSLTR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-29577-1-ND | 815-SN74LVC2T45QDCURQ1 | SN74LVC2T45QDCURQ1 | SN74LVC2T45QDCURQ1 | SN74LVC2T45QDCURQ1 | SN74LVC2T45QDCURQ1 |
| Product Name | Translators, Level Shifters | IC TRNSLTR BIDIRECTIONAL US8 | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091, 2.30mm Width) | 8-VFSOP (0.091", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Family | CMOS; CMOS | |||||
| Features | RoHS | RoHS |