Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Logic Translators, Level Shifters
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Translator Type: Voltage Level
Channel Type: Unidirectional
Voltage - VCCA: 1.08 V ~ 5.5 V
Output Type: Tri-State
Data Rate: 200Mbps
Operating Temperature: -40°C ~ 125°C (TA)
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-TSSOP
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-TSSOP
1.08V~5.5V 1 4 200Mbps 1.08V~5.5V TSSOP-14 Translators / Level Shifters ROHS
IC TRANSLATOR UNIDIR 14TSSOP
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-TSSOP
FOUR CHANNEL UNIDIRECTIONAL LEVE
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-TXU0104PWRDKR-ND | TXU0104PWR | TXU0104PWR | TXU0104PWR | TXU0104PWR | |
| Product Name | Integrated Circuits (ICs) Logic Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |