Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - TCA9803DGKR TCA9803DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936240-TCA9803DGKR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCA9803 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47829-6, 296-47829-1, 296-47829-2, TCA9803DGKR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936240-TCA9803DGKR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCA9803 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47829-6, 296-47829-1, 296-47829-2, TCA9803DGKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TCA9803DGKR - 936240-TCA9803DGKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TCA9803DGKR
936240-TCA9803DGKR
Logic - Logic - Translators, Level Shifters - TCA9803DGKR 936240-TCA9803DGKR
Manufacturer: Texas Instruments Win Source Part Number: 936240-TCA9803DGKR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCA9803 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47829-6, 296-47829-1, 296-47829-2, TCA9803DGKR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936240-TCA9803DGKR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCA9803
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47829-6, 296-47829-1, 296-47829-2, TCA9803DGKR-ND

Buy Now Datasheet
Translators, Level Shifters - 296-47829-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47829-2-ND
Translators, Level Shifters 296-47829-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-47829-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47829-1-ND
Translators, Level Shifters 296-47829-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-47829-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-47829-6-ND
Translators, Level Shifters 296-47829-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Logic ICs >> Translators / Level Shifters - TCA9803DGKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TCA9803DGKR
Logic ICs >> Translators / Level Shifters TCA9803DGKR
VSSOP-8-0.65mm Translators / Level Shifters ROHS

VSSOP-8-0.65mm Translators / Level Shifters ROHS

Supplier's Site Datasheet
Translators, Level Shifters - TCA9803DGKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TCA9803DGKR
Translators, Level Shifters TCA9803DGKR
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - TCA9803DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA9803DGKR
Translators, Level Shifters TCA9803DGKR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now
Logic - Translators, Level Shifters - TCA9803DGKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA9803DGKR
Logic - Translators, Level Shifters TCA9803DGKR
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA9803DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA9803DGKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA9803DGKR
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 936240-TCA9803DGKR 296-47829-2-ND TCA9803DGKR TCA9803DGKR TCA9803DGKR TCA9803DGKR TCA9803DGKR
Product Name Logic - Logic - Translators, Level Shifters - TCA9803DGKR Translators, Level Shifters Logic ICs >> Translators / Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
1-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0101GMX - Nexperia B.V.
Specs
Package Type SOT886 SOT886
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers