TXS0102DCUR, Voltage Level Translator
TXS0102DCUR, Voltage Level Translator
TXS0102DCUR, Voltage Level Translator
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps VSSOP-8 Translators / Level Shifters ROHS
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC, TRANSLATOR, 2 BIT, BI, US-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:165ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-VSSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 2184674P | 296-21931-6-ND | TXS0102DCUR | TXS0102DCUR | TXS0102DCUR | TXS0102DCUR | 27AJ0897 | TXS0102DCUR |
| Product Name | Translator ICs | Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Ic, Translator, 2 Bit, Bi, Us-8; No. Of Inputs Texas Instruments | Translators, Level Shifters |
| Logic Family | CMOS; CMOS | |||||||
| Package Type | SSOP; VSSOP | "8-VFSOP (0.091"", 2.30mm Width)" | SSOP | 8-VFSOP (0.091", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | |||
| Output Type | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain | Open Drain, Push-Pull | Open Drain; Open Drain, Push-Pull | |||
| Features | RoHS | Auto-direction Sensing | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |