Texas Instruments Standard Linear and Logic Translators, Level Shifters TXB0101DCKR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-22861-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22861-1-ND
Translators, Level Shifters 296-22861-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-22861-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22861-6-ND
Translators, Level Shifters 296-22861-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-22861-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22861-2-ND
Translators, Level Shifters 296-22861-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0101DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0101DCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0101DCKR
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site
Voltage Level Translator, Bi-Directional, 1 Bit, Sc-70-6; No. Of Inputs Texas Instruments - 86W6391 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Level Translator, Bi-Directional, 1 Bit, Sc-70-6; No. Of Inputs Texas Instruments
86W6391
Voltage Level Translator, Bi-Directional, 1 Bit, Sc-70-6; No. Of Inputs Texas Instruments 86W6391
VOLTAGE LEVEL TRANSLATOR, BI-DIRECTIONAL, 1 BIT, SC-70-6; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

VOLTAGE LEVEL TRANSLATOR, BI-DIRECTIONAL, 1 BIT, SC-70-6; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments - 29AH1603 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments
29AH1603
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments 29AH1603
VOLT LEVEL TRANSLATOR, 1BIT, SC-70-6; No. of Inputs:1; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 1BIT, SC-70-6; No. of Inputs:1; Output Current:-; Propagation Delay:5.8ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXB0101DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0101DCKR
Translators, Level Shifters TXB0101DCKR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps SC-70-6

Buy Now
Logic ICs >> Translators / Level Shifters - TXB0101DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXB0101DCKR
Logic ICs >> Translators / Level Shifters TXB0101DCKR
1.65V~5.5V 1 1 1.2V~3.6V 100Mbps SC-70-6 Translators / Level Shifters ROHS

1.65V~5.5V 1 1 1.2V~3.6V 100Mbps SC-70-6 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXB0101DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0101DCKR
Logic - Translators, Level Shifters TXB0101DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Translators, Level Shifters - TXB0101DCKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXB0101DCKR
Translators, Level Shifters TXB0101DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-22861-1-ND TXB0101DCKR 86W6391 29AH1603 TXB0101DCKR TXB0101DCKR TXB0101DCKR TXB0101DCKR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Voltage Level Translator, Bi-Directional, 1 Bit, Sc-70-6; No. Of Inputs Texas Instruments Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted 3-State Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS RoHS RoHS; Auto-direction Sensing Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74AVCH2T45GF,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers