Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVC4245ADWE4

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVC4245ADWE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVC4245ADWE4-ND
Translators, Level Shifters SN74LVC4245ADWE4-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256020-SN74LVC4245ADWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256020-SN74LVC4245ADWE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256020-SN74LVC4245ADWE4
Win Source Part Number: 1256020-SN74LVC4245A DWE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 4.5 V ~ 5.5 V Voltage - VCCB: 2.7 V ~ 3.6 V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC4245

Win Source Part Number: 1256020-SN74LVC4245ADWE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Number of Circuits: 1
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 3.6 V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC4245

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVC4245ADWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVC4245ADWE4
Logic - Translators, Level Shifters SN74LVC4245ADWE4
IC TRNSLTR BIDIRECTIONAL 24SOIC

IC TRNSLTR BIDIRECTIONAL 24SOIC

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVC4245ADWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVC4245ADWE4
Translators, Level Shifters SN74LVC4245ADWE4
Translator Circuit Channel 24-SOIC

Translator Circuit Channel 24-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVC4245ADWE4-ND 1256020-SN74LVC4245ADWE4 SN74LVC4245ADWE4 SN74LVC4245ADWE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
IC TRNSLTR BIDIRECTIONAL 24VQFN - 815-74AVCH8T245RHLRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type 24-VFQFN Exposed Pad
Features RoHS
View Details
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details