Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 936239-TCA9802DGKR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCA9802
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48669-2, 296-48669-1, TCA9802DGKR-ND, 296-48669-6
1.65V~3.6V 1 2 800mV~3.6V VSSOP-8-0.65mm Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL 8VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-48669-2-ND | 936239-TCA9802DGKR | TCA9802DGKR | TCA9802DGKR | TCA9802DGKR | TCA9802DGKR | TCA9802DGKR |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - TCA9802DGKR | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Inverted | Non-Inverted | Non-Inverted | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |