Texas Instruments High-Performance Analog Translators, Level Shifters TCA9802DGKT

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-46572-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46572-1-ND
Translators, Level Shifters 296-46572-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-46572-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46572-2-ND
Translators, Level Shifters 296-46572-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 296-46572-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-46572-6-ND
Translators, Level Shifters 296-46572-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1165196-TCA9802DGKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1165196-TCA9802DGKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1165196-TCA9802DGKT
Win Source Part Number: 1165196-TCA9802DGKT Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 3.6 V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TCA9802DGKT .; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46572-2,296-4657 2-1,296-46572-6 Base Product Number: TCA9802

Win Source Part Number: 1165196-TCA9802DGKT
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 3.6 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TCA9802DGKT .;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46572-2,296-46572-1,296-46572-6
Base Product Number: TCA9802

Buy Now Datasheet
Logic - Translators, Level Shifters - TCA9802DGKT - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TCA9802DGKT
Logic - Translators, Level Shifters TCA9802DGKT
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Translators, Level Shifters - TCA9802DGKT - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TCA9802DGKT
Translators, Level Shifters TCA9802DGKT
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TCA9802DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TCA9802DGKT
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TCA9802DGKT
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - TCA9802DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TCA9802DGKT
Translators, Level Shifters TCA9802DGKT
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-46572-1-ND 1165196-TCA9802DGKT TCA9802DGKT TCA9802DGKT TCA9802DGKT TCA9802DGKT
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256060-SN74AVCA406LGXYR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers