Texas Instruments Standard Linear and Logic Translators, Level Shifters SN74LVCH16T245DGGR

Description
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Description
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVCH16T245DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVCH16T245DGGR
Translators, Level Shifters SN74LVCH16T245DGGR
Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now
Ic, 16Bit Bus Transceiver, Tssop-48; No. Of Inputs Texas Instruments - 26AJ9459 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Bus Transceiver, Tssop-48; No. Of Inputs Texas Instruments
26AJ9459
Ic, 16Bit Bus Transceiver, Tssop-48; No. Of Inputs Texas Instruments 26AJ9459
IC, 16BIT BUS TRANSCEIVER, TSSOP-48; No. of Inputs:16; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, 16BIT BUS TRANSCEIVER, TSSOP-48; No. of Inputs:16; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Logic - Translators, Level Shifters - SN74LVCH16T245DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVCH16T245DGGR
Logic - Translators, Level Shifters SN74LVCH16T245DGGR
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVCH16T245DGGR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74LVCH16T245DGGR
Translators, Level Shifters SN74LVCH16T245DGGR
IC TRNSLTR BIDIRECTIONAL 48TSSOP

IC TRNSLTR BIDIRECTIONAL 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVCH16T245DGGR 26AJ9459 SN74LVCH16T245DGGR SN74LVCH16T245DGGR
Product Name Translators, Level Shifters Ic, 16Bit Bus Transceiver, Tssop-48; No. Of Inputs Texas Instruments Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 48-TFSOP (0.240\", 6.10mm Width) 48-TFSOP (0.240", 6.10mm Width)
Output Type 3-State; 3-State 3-State
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Translators, Level Shifters - 1727-74AUP1T45GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers