Texas Instruments High-Performance Analog Logic - Logic - Translators, Level Shifters - TXS4558RUKR TXS4558RUKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812780-TXS4558RUKR Packaging: Reel Mounting Style: SMD Features: SIM Card Interface Number of Circuits: 2 Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.3V Voltage - VCCB: 2.3V ~ 5.5V Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TXS4558
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812780-TXS4558RUKR Packaging: Reel Mounting Style: SMD Features: SIM Card Interface Number of Circuits: 2 Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.3V Voltage - VCCB: 2.3V ~ 5.5V Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TXS4558
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - TXS4558RUKR - 812780-TXS4558RUKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - TXS4558RUKR
812780-TXS4558RUKR
Logic - Logic - Translators, Level Shifters - TXS4558RUKR 812780-TXS4558RUKR
Manufacturer: Texas Instruments Win Source Part Number: 812780-TXS4558RUKR Packaging: Reel Mounting Style: SMD Features: SIM Card Interface Number of Circuits: 2 Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 3.3V Voltage - VCCB: 2.3V ~ 5.5V Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TXS4558

Manufacturer: Texas Instruments
Win Source Part Number: 812780-TXS4558RUKR
Packaging: Reel
Mounting Style: SMD
Features: SIM Card Interface
Number of Circuits: 2
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V ~ 3.3V
Voltage - VCCB: 2.3V ~ 5.5V
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TXS4558

Buy Now
Translators, Level Shifters - 296-29670-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29670-1-ND
Translators, Level Shifters 296-29670-1-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Buy Now Datasheet
Translators, Level Shifters - 296-29670-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29670-6-ND
Translators, Level Shifters 296-29670-6-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Buy Now Datasheet
Translators, Level Shifters - 296-29670-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-29670-2-ND
Translators, Level Shifters 296-29670-2-ND
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Buy Now Datasheet
Translators, Level Shifters - TXS4558RUKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS4558RUKR
Translators, Level Shifters TXS4558RUKR
IC TRNSLTR BIDIRECTIONAL 20QFN

IC TRNSLTR BIDIRECTIONAL 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS4558RUKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS4558RUKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS4558RUKR
IC TRANSLTR BIDIRECTIONAL 20WQFN

IC TRANSLTR BIDIRECTIONAL 20WQFN

Supplier's Site
Logic - Translators, Level Shifters - TXS4558RUKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS4558RUKR
Logic - Translators, Level Shifters TXS4558RUKR
IC TRNSLTR BIDIRECTIONAL 20QFN

IC TRNSLTR BIDIRECTIONAL 20QFN

Supplier's Site Datasheet
Translators, Level Shifters - TXS4558RUKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS4558RUKR
Translators, Level Shifters TXS4558RUKR
Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Voltage Level Translator Bidirectional 2 Circuit 1 Channel 20-WQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 812780-TXS4558RUKR 296-29670-1-ND TXS4558RUKR TXS4558RUKR TXS4558RUKR TXS4558RUKR
Product Name Logic - Logic - Translators, Level Shifters - TXS4558RUKR Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - IH6201CJE - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; CMOS, TTL
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details