Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0104ERGYR

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-20698-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-20698-1-ND
Translators, Level Shifters 296-20698-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-20698-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-20698-2-ND
Translators, Level Shifters 296-20698-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - 296-20698-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-20698-6-ND
Translators, Level Shifters 296-20698-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now Datasheet
Volt Level Translator, 4Bit, Vqfn-14; No. Of Inputs Texas Instruments - 28AH6300 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 4Bit, Vqfn-14; No. Of Inputs Texas Instruments
28AH6300
Volt Level Translator, 4Bit, Vqfn-14; No. Of Inputs Texas Instruments 28AH6300
VOLT LEVEL TRANSLATOR, 4BIT, VQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:4.6ns; No. of Pins:14Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 4BIT, VQFN-14; No. of Inputs:4; Output Current:-; Propagation Delay:4.6ns; No. of Pins:14Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - TXS0104ERGYR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0104ERGYR
Translators, Level Shifters TXS0104ERGYR
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet
Translators, Level Shifters - TXS0104ERGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0104ERGYR
Translators, Level Shifters TXS0104ERGYR
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0104ERGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0104ERGYR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0104ERGYR
IC TRANSLTR BIDIRECTIONAL 14VQFN

IC TRANSLTR BIDIRECTIONAL 14VQFN

Supplier's Site
Logic ICs >> Translators / Level Shifters - TXS0104ERGYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXS0104ERGYR
Logic ICs >> Translators / Level Shifters TXS0104ERGYR
VQFN-14-EP(3.5x3.5) Translators / Level Shifters ROHS

VQFN-14-EP(3.5x3.5) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXS0104ERGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0104ERGYR
Logic - Translators, Level Shifters TXS0104ERGYR
IC TRNSLTR BIDIRECTIONAL 14VQFN

IC TRNSLTR BIDIRECTIONAL 14VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-20698-1-ND 28AH6300 TXS0104ERGYR TXS0104ERGYR TXS0104ERGYR TXS0104ERGYR TXS0104ERGYR
Product Name Translators, Level Shifters Volt Level Translator, 4Bit, Vqfn-14; No. Of Inputs Texas Instruments Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters
Package Type 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad QFNL
Output Type Open Drain; Push-Pull Open Drain, Push-Pull Open Drain; Open Drain, Push-Pull
Features Auto-direction Sensing RoHS RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products