Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0101DCKR

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-22864-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22864-1-ND
Translators, Level Shifters 296-22864-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-22864-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22864-6-ND
Translators, Level Shifters 296-22864-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - 296-22864-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-22864-2-ND
Translators, Level Shifters 296-22864-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Buy Now Datasheet
Translators, Level Shifters - TXS0101DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0101DCKR
Translators, Level Shifters TXS0101DCKR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps SC-70-6

Buy Now
Translators, Level Shifters - TXS0101DCKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0101DCKR
Translators, Level Shifters TXS0101DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments - 28AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments
28AH6295
Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments 28AH6295
VOLT LEVEL TRANSLATOR, 1BIT, SC-70-6; No. of Inputs:1; Output Current:-; Propagation Delay:4.2ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

VOLT LEVEL TRANSLATOR, 1BIT, SC-70-6; No. of Inputs:1; Output Current:-; Propagation Delay:4.2ns; No. of Pins:6Pins; Logic Case Style:SC-70; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0101DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0101DCKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0101DCKR
IC TRANSLTR BIDIRECTIONAL SC70-6

IC TRANSLTR BIDIRECTIONAL SC70-6

Supplier's Site
Logic - Translators, Level Shifters - TXS0101DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0101DCKR
Logic - Translators, Level Shifters TXS0101DCKR
IC TRNSLTR BIDIRECTIONAL SC70-6

IC TRNSLTR BIDIRECTIONAL SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-22864-1-ND TXS0101DCKR TXS0101DCKR 28AH6295 TXS0101DCKR TXS0101DCKR
Product Name Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Volt Level Translator, 1Bit, Sc-70-6; No. Of Inputs Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers