Texas Instruments High-Performance Analog Translators, Level Shifters TXU0104BQAR

Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXU0104BQARTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0104BQARTR-ND
Translators, Level Shifters 296-TXU0104BQARTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0104BQARCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0104BQARCT-ND
Translators, Level Shifters 296-TXU0104BQARCT-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0104BQARDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0104BQARDKR-ND
Translators, Level Shifters 296-TXU0104BQARDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1356301-TXU0104BQAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1356301-TXU0104BQAR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1356301-TXU0104BQAR
Win Source Part Number: 1356301-TXU0104BQAR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: TXU0104 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Tri-State Data Rate: 200Mbps Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V

Win Source Part Number: 1356301-TXU0104BQAR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (3x2.5)
Base Product Number: TXU0104
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Tri-State
Data Rate: 200Mbps
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXU0104BQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXU0104BQAR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0104BQAR
IC TRANSLATOR UNIDIR 14WQFN

IC TRANSLATOR UNIDIR 14WQFN

Supplier's Site
Translators, Level Shifters - TXU0104BQAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXU0104BQAR
Translators, Level Shifters TXU0104BQAR
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - TXU0104BQAR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXU0104BQAR
Logic - Translators, Level Shifters TXU0104BQAR
FOUR CHANNEL UNIDIRECTIONAL LEVE

FOUR CHANNEL UNIDIRECTIONAL LEVE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXU0104BQARTR-ND 1356301-TXU0104BQAR TXU0104BQAR TXU0104BQAR TXU0104BQAR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 14-WFQFN Exposed Pad 14-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104UMAZ - Nexperia B.V.
Specs
Package Type SOT8019-1 SOT8019-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers