Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTLPH16927KR

Description
Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet
Description
Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-15557-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-15557-2-ND
Translators, Level Shifters 296-15557-2-ND
Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)

Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256034-SN74GTLPH16927KR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256034-SN74GTLPH16927KR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256034-SN74GTLPH16927KR
Win Source Part Number: 1256034-SN74GTLPH169 27KR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLPH Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 18 Input Signal: LVTTL Output Signal: GTLP Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15557-6R,296-155 57-6,296-15557-2,-29 6-15557-1,-SN74GTLPH 16927KRR,296-15557-1 ,TEXTISSN74GTLPH1692 7KR,296-15557-2R,215 6-SN74GTLPH16927KR-T ITR,296-15557-1R,-29 6-15557-1 Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256034-SN74GTLPH16927KR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLPH
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 18
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15557-6R,296-15557-6,296-15557-2,-296-15557-1,-SN74GTLPH16927KRR,296-15557-1,TEXTISSN74GTLPH16927KR,296-15557-2R,2156-SN74GTLPH16927KR-TITR,296-15557-1R,-296-15557-1
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLPH16927KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLPH16927KR
Translators, Level Shifters SN74GTLPH16927KR
Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)

Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLPH16927KR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLPH16927KR
Logic - Translators, Level Shifters SN74GTLPH16927KR
IC TRNSLTR BIDIRECTIONAL 56BGA

IC TRNSLTR BIDIRECTIONAL 56BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-15557-2-ND 1256034-SN74GTLPH16927KR SN74GTLPH16927KR SN74GTLPH16927KR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; GTLP TTL; LVTTL TTL; LVTTL
Package Type BGA; 56-VFBGA BGA; 56-VFBGA
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13005EEBE+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details