Texas Instruments Translators, Level Shifters TXS0108ENMER

Description
IC XLTR VL BIDIR 20-NFBGA
Request a Quote Datasheet
Description
IC XLTR VL BIDIR 20-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXS0108ENMERDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0108ENMERDKR-ND
Translators, Level Shifters 296-TXS0108ENMERDKR-ND
IC XLTR VL BIDIR 20-NFBGA

IC XLTR VL BIDIR 20-NFBGA

Buy Now Datasheet
Translators, Level Shifters - 296-TXS0108ENMERCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0108ENMERCT-ND
Translators, Level Shifters 296-TXS0108ENMERCT-ND
IC XLTR VL BIDIR 20-NFBGA

IC XLTR VL BIDIR 20-NFBGA

Buy Now Datasheet
Translators, Level Shifters - 296-TXS0108ENMERTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXS0108ENMERTR-ND
Translators, Level Shifters 296-TXS0108ENMERTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-NFBGA (2.5x3)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-NFBGA (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 966581-TXS0108ENMER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
966581-TXS0108ENMER
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 966581-TXS0108ENMER
Win Source Part Number: 966581-TXS0108ENMER Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 110Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.4 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 20-WFBGA Supplier Device Package: 20-NFBGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TXS0108ENMERTR

Win Source Part Number: 966581-TXS0108ENMER
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 110Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.4 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 20-WFBGA
Supplier Device Package: 20-NFBGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TXS0108ENMERTR

Buy Now
Logic - Translators, Level Shifters - TXS0108ENMER - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0108ENMER
Logic - Translators, Level Shifters TXS0108ENMER
IC INTERFACE

IC INTERFACE

Supplier's Site Datasheet
Translators, Level Shifters - TXS0108ENMER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0108ENMER
Translators, Level Shifters TXS0108ENMER
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-NFBGA (2.5x3)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-NFBGA (2.5x3)

Buy Now
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0108ENMER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0108ENMER
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0108ENMER
IC TRANSLATOR BIDIR 20NFBGA

IC TRANSLATOR BIDIR 20NFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXS0108ENMERDKR-ND 966581-TXS0108ENMER TXS0108ENMER TXS0108ENMER TXS0108ENMER
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 20-WFBGA BGA; 20-WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H603FNG - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translators, Level Shifters - 1727-74AVC4T3144GU12-QXCT-ND - DigiKey
Specs
Package Type 12-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1906009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SCT0
Output Type Open Drain, 3 State
View Details