Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTLP21395PW

Description
Win Source Part Number: 1256044-SN74GTLP2139 5PW Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 210 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP21395PWR Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256044-SN74GTLP2139 5PW Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 210 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP21395PWR Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256044-SN74GTLP21395PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256044-SN74GTLP21395PW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256044-SN74GTLP21395PW
Win Source Part Number: 1256044-SN74GTLP2139 5PW Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 210 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP21395PWR Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256044-SN74GTLP21395PW
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 210
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74GTLP21395PWR
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP21395PW-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTLP21395PW-ND
Translators, Level Shifters SN74GTLP21395PW-ND
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLP21395PW - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLP21395PW
Logic - Translators, Level Shifters SN74GTLP21395PW
IC TRNSLTR BIDIRECTIONAL 20TSSOP

IC TRNSLTR BIDIRECTIONAL 20TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - SN74GTLP21395PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP21395PW
Translators, Level Shifters SN74GTLP21395PW
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256044-SN74GTLP21395PW SN74GTLP21395PW-ND SN74GTLP21395PW SN74GTLP21395PW
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; LVTTL TTL; GTLP TTL; LVTTL
Package Type SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AXP1T125GNHTR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details