Texas Instruments High-Performance Analog Translators, Level Shifters SN74LVC2T45DCUTE4

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74LVC2T45DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74LVC2T45DCUTE4-ND
Translators, Level Shifters SN74LVC2T45DCUTE4-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256023-SN74LVC2T45DCUTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256023-SN74LVC2T45DCUTE4
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256023-SN74LVC2T45DCUTE4
Win Source Part Number: 1256023-SN74LVC2T45D CUTE4 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2T

Win Source Part Number: 1256023-SN74LVC2T45DCUTE4
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC2T

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVC2T45DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVC2T45DCUTE4
Logic - Translators, Level Shifters SN74LVC2T45DCUTE4
IC TRNSLTR BIDIRECTIONAL US8

IC TRNSLTR BIDIRECTIONAL US8

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVC2T45DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVC2T45DCUTE4
Translators, Level Shifters SN74LVC2T45DCUTE4
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74LVC2T45DCUTE4-ND 1256023-SN74LVC2T45DCUTE4 SN74LVC2T45DCUTE4 SN74LVC2T45DCUTE4
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H605FNG - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541NTE4 - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102GTX - Nexperia B.V.
Specs
Package Type SOT833-1 SOT833-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers