Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
IC TRANSLTR BIDIRECTIONAL 24SSOP
IC TRNSLTR BIDIRECTIONAL 24SSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP
IC TRNSLTR BIDIRECTIONAL 24SSOP
IC, 8BIT BUS TRANSCEIVER, SSOP-24; No. of Inputs:8; Output Current:-; Propagation Delay:7.1ns; No. of Pins:24Pins; Logic Case Style:SSOP; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-8563-2-ND | SN74LVCC3245ADBR | SN74LVCC3245ADBR | SN74LVCC3245ADBR | SN74LVCC3245ADBR | 34AH2716 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Ic, 8Bit Bus Transceiver, Ssop-24; No. Of Inputs Texas Instruments |
| Package Type | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; 24-SSOP (0.209", 5.30mm Width) | SSOP; 24-SSOP (0.209\", 5.30mm Width) | ||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Features | RoHS | RoHS |