Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LVC1T45DPKR

Description
Win Source Part Number: 1256019-SN74LVC1T45D PKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 6-UFDFN Supplier Device Package: 6-USON (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30277-1,-SN74LVC 1T45DPKRR,TEXTISSN74 LVC1T45DPKR,2156-SN7 4LVC1T45DPKR,296-302 77-2,-296-30277-1,-2 96-30277-1,296-30277 -6,SN74LVC1T45DPKR Base Product Number: 74LVC1T45
Request a Quote Datasheet
Description
Win Source Part Number: 1256019-SN74LVC1T45D PKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 6-UFDFN Supplier Device Package: 6-USON (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30277-1,-SN74LVC 1T45DPKRR,TEXTISSN74 LVC1T45DPKR,2156-SN7 4LVC1T45DPKR,296-302 77-2,-296-30277-1,-2 96-30277-1,296-30277 -6,SN74LVC1T45DPKR Base Product Number: 74LVC1T45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256019-SN74LVC1T45DPKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256019-SN74LVC1T45DPKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256019-SN74LVC1T45DPKR
Win Source Part Number: 1256019-SN74LVC1T45D PKR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 6-UFDFN Supplier Device Package: 6-USON (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30277-1,-SN74LVC 1T45DPKRR,TEXTISSN74 LVC1T45DPKR,2156-SN7 4LVC1T45DPKR,296-302 77-2,-296-30277-1,-2 96-30277-1,296-30277 -6,SN74LVC1T45DPKR Base Product Number: 74LVC1T45

Win Source Part Number: 1256019-SN74LVC1T45DPKR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 6-UFDFN
Supplier Device Package: 6-USON (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30277-1,-SN74LVC1T45DPKRR,TEXTISSN74LVC1T45DPKR,2156-SN74LVC1T45DPKR,296-30277-2,-296-30277-1,-296-30277-1,296-30277-6,SN74LVC1T45DPKR
Base Product Number: 74LVC1T45

Buy Now Datasheet
Translators, Level Shifters - 296-30277-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-30277-1-ND
Translators, Level Shifters 296-30277-1-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Buy Now Datasheet
Translators, Level Shifters - 296-30277-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-30277-2-ND
Translators, Level Shifters 296-30277-2-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Buy Now Datasheet
Translators, Level Shifters - 296-30277-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-30277-6-ND
Translators, Level Shifters 296-30277-6-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVC1T45DPKR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVC1T45DPKR
Logic - Translators, Level Shifters SN74LVC1T45DPKR
IC TRNSLTR BIDIRECTIONAL 6USON

IC TRNSLTR BIDIRECTIONAL 6USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - SN74LVC1T45DPKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
SN74LVC1T45DPKR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LVC1T45DPKR
IC TRANSLTR BIDIRECTIONAL 6USON

IC TRANSLTR BIDIRECTIONAL 6USON

Supplier's Site
Translators, Level Shifters - SN74LVC1T45DPKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVC1T45DPKR
Translators, Level Shifters SN74LVC1T45DPKR
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-USON (1.6x1.6)

Buy Now
Translators, Level Shifters - SN74LVC1T45DPKR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
SN74LVC1T45DPKR
Translators, Level Shifters SN74LVC1T45DPKR
IC TRNSLTR BIDIRECTIONAL 6USON

IC TRNSLTR BIDIRECTIONAL 6USON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256019-SN74LVC1T45DPKR 296-30277-1-ND SN74LVC1T45DPKR SN74LVC1T45DPKR SN74LVC1T45DPKR SN74LVC1T45DPKR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Logic - Translators, Level Shifters - MC100EPT20DT - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details