Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74GTLPH16945VR

Description
Win Source Part Number: 1256033-SN74GTLPH169 45VR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLPH Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13211-6,-74GTLPH 16945VRG4R,2156-SN74 GTLPH16945VR-TITR,TE XTISSN74GTLPH16945VR ,296-13211-6R,296-13 211-2R,296-13211-2,2 96-13211-1,-296-1321 1-1R,-74GTLPH16945VR E4R,296-13211-1R,-29 6-13211-1,-SN74GTLPH 16945VRR,-74GTLPH169 45VRG4,-296-13211-1, -74GTLPH16945VRE4 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256033-SN74GTLPH169 45VR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLPH Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13211-6,-74GTLPH 16945VRG4R,2156-SN74 GTLPH16945VR-TITR,TE XTISSN74GTLPH16945VR ,296-13211-6R,296-13 211-2R,296-13211-2,2 96-13211-1,-296-1321 1-1R,-74GTLPH16945VR E4R,296-13211-1R,-29 6-13211-1,-SN74GTLPH 16945VRR,-74GTLPH169 45VRG4,-296-13211-1, -74GTLPH16945VRE4 Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256033-SN74GTLPH16945VR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256033-SN74GTLPH16945VR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256033-SN74GTLPH16945VR
Win Source Part Number: 1256033-SN74GTLPH169 45VR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLPH Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: LVTTL Output Signal: GTLP Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13211-6,-74GTLPH 16945VRG4R,2156-SN74 GTLPH16945VR-TITR,TE XTISSN74GTLPH16945VR ,296-13211-6R,296-13 211-2R,296-13211-2,2 96-13211-1,-296-1321 1-1R,-74GTLPH16945VR E4R,296-13211-1R,-29 6-13211-1,-SN74GTLPH 16945VRR,-74GTLPH169 45VRG4,-296-13211-1, -74GTLPH16945VRE4 Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256033-SN74GTLPH16945VR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLPH
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13211-6,-74GTLPH16945VRG4R,2156-SN74GTLPH16945VR-TITR,TEXTISSN74GTLPH16945VR,296-13211-6R,296-13211-2R,296-13211-2,296-13211-1,-296-13211-1R,-74GTLPH16945VRE4R,296-13211-1R,-296-13211-1,-SN74GTLPH16945VRR,-74GTLPH16945VRG4,-296-13211-1,-74GTLPH16945VRE4
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLPH16945VR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLPH16945VR
Translators, Level Shifters SN74GTLPH16945VR
Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Mixed Signal Translator Bidirectional 2 Circuit 8 Channel 48-TVSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74GTLPH16945VR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74GTLPH16945VR
Logic - Translators, Level Shifters SN74GTLPH16945VR
IC TRNSLTR BIDIRECTIONAL 48TVSOP

IC TRNSLTR BIDIRECTIONAL 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256033-SN74GTLPH16945VR SN74GTLPH16945VR SN74GTLPH16945VR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; LVTTL TTL; LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1T14GWH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Features RoHS
View Details
Translator ICs - 1922407P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details