Texas Instruments High-Performance Analog Translators, Level Shifters SN74GTLP817DW

Description
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC
Request a Quote Datasheet
Description
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SN74GTLP817DW-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
SN74GTLP817DW-ND
Translators, Level Shifters SN74GTLP817DW-ND
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256040-SN74GTLP817DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256040-SN74GTLP817DW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256040-SN74GTLP817DW
Win Source Part Number: 1256040-SN74GTLP817D W Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Number of Circuits: 2 Standard Package: 150 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 2, 6 Input Signal: GTLP Output Signal: LVTTL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74GTLP817DW, 2156-SN74GTLP817DW-T I Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256040-SN74GTLP817DW
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Number of Circuits: 2
Standard Package: 150
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 2, 6
Input Signal: GTLP
Output Signal: LVTTL
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74GTLP817DW,2156-SN74GTLP817DW-TI
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP817DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP817DW
Translators, Level Shifters SN74GTLP817DW
Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Mixed Signal Translator Bidirectional 2 Circuit 2, 6 Channel 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTLP817DW-ND 1256040-SN74GTLP817DW SN74GTLP817DW
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTLP TTL; GTLP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 74AUP1T97GX,147 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
SN74GTL2007 12-Bit GTL-/GTL/GTL+ to LVTTL Translator - SN74GTL2007PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
6 suppliers
Translators, Level Shifters - 1727-6858-1-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers