Voltage Level Translator 14-Pin TSSOP
Voltage Level Translator 14-Pin TSSOP
Voltage Level Translator 14-Pin TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 14-TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
VOLT LEVEL TRANSLATOR, 4BIT, TSSOP-14; No. of Inputs:4; Output Current:-; Propagation Delay:4.6ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSLATOR BIDIR 14TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
2.3V~5.5V 1 4 1.65V~3.6V 24Mbps TSSOP-14 Translators / Level Shifters ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 9215065 | 7098745P | 296-20697-2-ND | TXS0104EPWR | TXS0104EPWR | 29AH1608 | TXS0104EPWR | TXS0104EPWR | TXS0104EPWR |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Volt Level Translator, 4Bit, Tssop-14; No. Of Inputs Texas Instruments | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters |
| Logic Family | Translator | Translator | |||||||
| Package Type | SSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | ||
| Output Type | Open drain | Open Drain; Open Drain | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | Open Drain, Push-Pull | Open Drain | |||
| Features | RoHS | RoHS | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing |