Texas Instruments Standard Linear and Logic Translators, Level Shifters TXS0102DQMR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-28435-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-28435-2-ND
Translators, Level Shifters 296-28435-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-28435-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-28435-1-ND
Translators, Level Shifters 296-28435-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - 296-28435-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-28435-6-ND
Translators, Level Shifters 296-28435-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXS0102DQMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXS0102DQMR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXS0102DQMR
IC TRANSLTR BIDIRECTIONAL 8X2SON

IC TRANSLTR BIDIRECTIONAL 8X2SON

Supplier's Site
Translators, Level Shifters - TXS0102DQMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXS0102DQMR
Translators, Level Shifters TXS0102DQMR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-X2SON (1.8x1.2)

Buy Now
Translators, Level Shifters - TXS0102DQMR - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
TXS0102DQMR
Translators, Level Shifters TXS0102DQMR
IC TRNSLTR BIDIRECTIONAL 8X2SON

IC TRNSLTR BIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXS0102DQMR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXS0102DQMR
Logic ICs >> Translators / Level Shifters TXS0102DQMR
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps X2-SON-8(1.2x1.8) Translators / Level Shifters ROHS

2.3V~5.5V 1 2 1.65V~3.6V 24Mbps X2-SON-8(1.2x1.8) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Logic - Translators, Level Shifters - TXS0102DQMR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXS0102DQMR
Logic - Translators, Level Shifters TXS0102DQMR
IC TRNSLTR BIDIRECTIONAL 8X2SON

IC TRNSLTR BIDIRECTIONAL 8X2SON

Supplier's Site Datasheet
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments - 17AH9447 - Newark, An Avnet Company
Chicago, IL, United States
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments
17AH9447
Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments 17AH9447
VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:4.2ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:4.2ns; No. of Pins:8Pins; Logic Case Style:X2SON; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-28435-2-ND TXS0102DQMR TXS0102DQMR TXS0102DQMR TXS0102DQMR TXS0102DQMR 17AH9447
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic ICs >> Translators / Level Shifters Logic - Translators, Level Shifters Volt Lvl Translator, -40 To 85Deg C; No. Of Inputs Texas Instruments
Package Type 8-XFDFN 8-XFDFN 8-XFDFN
Output Type Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull Open Drain, Push-Pull Open Drain
Features Auto-direction Sensing RoHS RoHS; Auto-direction Sensing Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - SN74GTL16616DLR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translating Buffer, 1-Ch, Tssop-5; No. Of Inputs Nexperia - 18AC8172 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 0.7000 to 2.75 volts
Propagation Delay 4.7 ns
View Details
4 suppliers