Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps SM8
2-Bit Bus Transceiver, Translation SSOP8
2-Bit Bus Transceiver, Translation SSOP8
2-Bit Bus Transceiver, Translation SSOP8
IC TRNSLTR BIDIRECTIONAL SM8
1.65V~5.5V 1 2 420Mbps 1.65V~5.5V MSOP-8 Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRANSLATOR BIDIRECTIONAL SM8
BUS TRANSCEIVER, 2BIT, SSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:3.9ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
BUS TRANSCEIVER, 2 I/P, SSOP-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:3.9ns; No. of Pins:8Pins; Logic Case Style:SSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-16845-1-ND | 8253467 | 8253467P | SN74LVC2T45DCTR | SN74LVC2T45DCTR | SN74LVC2T45DCTR | SN74LVC2T45DCTR | SN74LVC2T45DCTR | 28AH5129 | 74AH4904 |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bus Transceiver, 2Bit, Ssop-8; No. Of Inputs Texas Instruments | Bus Transceiver, 2 I/p, Ssop-8; No. Of Inputs Texas Instruments |
| Package Type | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Sm | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP | |||||
| Output Type | 3-State; Inverted | 3 state | 3-State; 3 State | 3-State | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | |||
| Logic Family | Lvc | LVC | ||||||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |