Texas Instruments High-Performance Analog Translators, Level Shifters TXU0304RUTR

Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXU0304RUTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304RUTRDKR-ND
Translators, Level Shifters 296-TXU0304RUTRDKR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0304RUTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304RUTR-ND
Translators, Level Shifters 296-TXU0304RUTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 296-TXU0304RUTRCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXU0304RUTRCT-ND
Translators, Level Shifters 296-TXU0304RUTRCT-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371015-TXU0304RUTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371015-TXU0304RUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371015-TXU0304RUTR
Win Source Part Number: 1371015-TXU0304RUTR Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Base Product Number: TXU0304 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Tri-State Data Rate: 200Mbps Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Voltage Level Channels per Circuit: 4 Voltage - VCCA: 1.08 V ~ 5.5 V Voltage - VCCB: 1.08 V ~ 5.5 V

Win Source Part Number: 1371015-TXU0304RUTR
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.7x2)
Base Product Number: TXU0304
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Tri-State
Data Rate: 200Mbps
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 1.08 V ~ 5.5 V
Voltage - VCCB: 1.08 V ~ 5.5 V

Buy Now Datasheet
Logic - Translators, Level Shifters - TXU0304RUTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXU0304RUTR
Logic - Translators, Level Shifters TXU0304RUTR
FOUR CHANNEL UNIDIRECTIONAL LEVE

FOUR CHANNEL UNIDIRECTIONAL LEVE

Supplier's Site Datasheet
Logic ICs >> Translators / Level Shifters - TXU0304RUTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
TXU0304RUTR
Logic ICs >> Translators / Level Shifters TXU0304RUTR
1.08V~5.5V 1 4 200Mbps 1.08V~5.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS

1.08V~5.5V 1 4 200Mbps 1.08V~5.5V UQFN-12(1.7x2) Translators / Level Shifters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXU0304RUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXU0304RUTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXU0304RUTR
IC TRANSLATOR UNIDIR 12UQFN

IC TRANSLATOR UNIDIR 12UQFN

Supplier's Site
Translators, Level Shifters - TXU0304RUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXU0304RUTR
Translators, Level Shifters TXU0304RUTR
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXU0304RUTRDKR-ND 1371015-TXU0304RUTR TXU0304RUTR TXU0304RUTR TXU0304RUTR TXU0304RUTR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 12-UFQFN QFNL 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers