Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
IC TRANSLATOR BIDIR 20TSSOP
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | SN74GTLP21395PWR | 296-13198-2-ND | SN74GTLP21395PWR | SN74GTLP21395PWR | SN74GTLP21395PWR |
| Product Name | SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | TTL; GTL | TTL; GTLP | TTL; LVTTL | ||
| Package Type | SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Input Voltage | 3.15 to 3.45 volts | ||||
| Propagation Delay | 10.4 ns | ||||
| Operating Current | 20 mA |