Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74LVC2T45YEPR

Description
Win Source Part Number: 1256025-SN74LVC2T45Y EPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17035-2R,296-170 35-2,296-17035-1,296 -17035-1R,296-17035- 6,-296-17035-1,-SN74 LVC2T45YEPRR,296-170 35-6R,-296-17035-1 Base Product Number: SN74LVC2T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256025-SN74LVC2T45Y EPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17035-2R,296-170 35-2,296-17035-1,296 -17035-1R,296-17035- 6,-296-17035-1,-SN74 LVC2T45YEPRR,296-170 35-6R,-296-17035-1 Base Product Number: SN74LVC2T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256025-SN74LVC2T45YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256025-SN74LVC2T45YEPR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256025-SN74LVC2T45YEPR
Win Source Part Number: 1256025-SN74LVC2T45Y EPR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 420Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17035-2R,296-170 35-2,296-17035-1,296 -17035-1R,296-17035- 6,-296-17035-1,-SN74 LVC2T45YEPRR,296-170 35-6R,-296-17035-1 Base Product Number: SN74LVC2T Product Status: Obsolete

Win Source Part Number: 1256025-SN74LVC2T45YEPR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 420Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-17035-2R,296-17035-2,296-17035-1,296-17035-1R,296-17035-6,-296-17035-1,-SN74LVC2T45YEPRR,296-17035-6R,-296-17035-1
Base Product Number: SN74LVC2T
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - 296-17035-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-17035-2-ND
Translators, Level Shifters 296-17035-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Logic - Translators, Level Shifters - SN74LVC2T45YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74LVC2T45YEPR
Logic - Translators, Level Shifters SN74LVC2T45YEPR
IC TRNSLTR BIDIRECTIONAL 8DSBGA

IC TRNSLTR BIDIRECTIONAL 8DSBGA

Supplier's Site Datasheet
Translators, Level Shifters - SN74LVC2T45YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74LVC2T45YEPR
Translators, Level Shifters SN74LVC2T45YEPR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-DSBGA (1.9x0.9)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-DSBGA (1.9x0.9)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1256025-SN74LVC2T45YEPR 296-17035-2-ND SN74LVC2T45YEPR SN74LVC2T45YEPR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13004EBE - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-74LVCH1T45GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details